Littelfuse, Inc. Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEP12-12A

Description
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet
Description
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Offers improved forward voltage characteristics and breakdown voltages up to 1200V - DSEP12-12A - Littelfuse, Inc.
Rosemont, IL, United States
Offers improved forward voltage characteristics and breakdown voltages up to 1200V
DSEP12-12A
Offers improved forward voltage characteristics and breakdown voltages up to 1200V DSEP12-12A
The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

The HiperFRED Low Vf series offers improved forward voltage characteristics and breakdown voltages up to 1200V.

Supplier's Site Datasheet
1.2KV 12A Diode and Rectifier - 280-DSEP12-12A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 12A Diode and Rectifier
280-DSEP12-12A
1.2KV 12A Diode and Rectifier 280-DSEP12-12A
Diode Switching 1.2KV 12A 2-Pin(2+Tab) TO-220AC Tube Product overview: DSEP12-12A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP12-12A can be used for catalog matching and distributor lookup.

Diode Switching 1.2KV 12A 2-Pin(2+Tab) TO-220AC Tube Product overview: DSEP12-12A from Littelfuse is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 12A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 12A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-DSEP12-12A can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Switching Diodes - 7614050P - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7614050P
Switching Diodes 7614050P
Diode Switching Fast 1.2KV 15A TO220AC

Diode Switching Fast 1.2KV 15A TO220AC

Supplier's Site
Switching Diodes - 9200903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
9200903
Switching Diodes 9200903
Diode Switching Fast 1.2KV 15A TO220AC

Diode Switching Fast 1.2KV 15A TO220AC

Supplier's Site
Switching Diodes - 7614050 - RS Components, Ltd.
Corby, Northants, United Kingdom
Switching Diodes
7614050
Switching Diodes 7614050
Diode Switching Fast 1.2KV 15A TO220AC

Diode Switching Fast 1.2KV 15A TO220AC

Supplier's Site
Diode, Fast, 15A, To-220Ac; Repetitive Peak Reverse Voltage Ixys Semiconductor - 58M5217 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Fast, 15A, To-220Ac; Repetitive Peak Reverse Voltage Ixys Semiconductor
58M5217
Diode, Fast, 15A, To-220Ac; Repetitive Peak Reverse Voltage Ixys Semiconductor 58M5217
DIODE, FAST, 15A, TO-220AC; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:15A; Diode Configuration:Single ; Forward Voltage Max:1.79V; Reverse Recovery Time:40ns; Forward Surge Current:90A; Diode Case Style:TO-220AC RoHS Compliant: Yes

DIODE, FAST, 15A, TO-220AC; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:15A; Diode Configuration:Single; Forward Voltage Max:1.79V; Reverse Recovery Time:40ns; Forward Surge Current:90A; Diode Case Style:TO-220AC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Littelfuse, Inc. ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company
Product Category Power Diodes Rectifiers Diodes Diodes
Product Number DSEP12-12A 280-DSEP12-12A 7614050P 58M5217
Product Name Offers improved forward voltage characteristics and breakdown voltages up to 1200V 1.2KV 12A Diode and Rectifier Switching Diodes Diode, Fast, 15A, To-220Ac; Repetitive Peak Reverse Voltage Ixys Semiconductor
Package TO-220; TO-220AC Tube
RoHS Compliant RoHS RoHS RoHS
Tj -55 C (-67 F)
Diode Applications Switching
Unlock Full Specs
to access all available technical data