Vishay Intertechnology, Inc. 1.2KV 8A DPAK Diode and Rectifier 8EWS12S

Description
DIODE GEN PURP 1.2KV 8A DPAK Product overview: 8EWS12S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWS12S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1.2KV 8A DPAK Product overview: 8EWS12S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWS12S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2KV 8A DPAK Diode and Rectifier - 280-8EWS12S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 8A DPAK Diode and Rectifier
280-8EWS12S
1.2KV 8A DPAK Diode and Rectifier 280-8EWS12S
DIODE GEN PURP 1.2KV 8A DPAK Product overview: 8EWS12S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWS12S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 8A DPAK Product overview: 8EWS12S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWS12S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 8EWS12S - 1134145-8EWS12S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 8EWS12S
1134145-8EWS12S
Diodes, Rectifiers - Single - 8EWS12S 1134145-8EWS12S
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1134145-8EWS12S Packaging: Tube Mounting Style: SMD Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 8A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient Family Part Number: 8EWS12 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 8A Current - Reverse Leakage at Vr: 50μA at 1200V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1134145-8EWS12S
Packaging: Tube
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient
Family Part Number: 8EWS12
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 8A
Current - Reverse Leakage at Vr: 50μA at 1200V

Buy Now
Single Diodes - 8EWS12S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
8EWS12S-ND
Single Diodes 8EWS12S-ND
Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)

Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 8EWS12S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
8EWS12S
Discrete Semiconductor Products - Diodes - Rectifiers 8EWS12S
DIODE GEN PURP 1.2KV 8A DPAK

DIODE GEN PURP 1.2KV 8A DPAK

Supplier's Site
DIODE GEN PURP 1.2KV 8A DPAK - 884-8EWS12S - Utmel Electronic Limited
Hong Kong, China
DIODE GEN PURP 1.2KV 8A DPAK
884-8EWS12S
DIODE GEN PURP 1.2KV 8A DPAK 884-8EWS12S
DIODE GEN PURP 1.2KV 8A DPAK

DIODE GEN PURP 1.2KV 8A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Diodes Diodes Rectifiers General Purpose Diodes
Product Number 280-8EWS12S 1134145-8EWS12S 8EWS12S-ND 8EWS12S 884-8EWS12S
Product Name 1.2KV 8A DPAK Diode and Rectifier Diodes, Rectifiers - Single - 8EWS12S Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers DIODE GEN PURP 1.2KV 8A DPAK
Package Tube D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data