Diode Standard 600V 8A Through Hole TO-220AC
DIODE GEN PURP 600V 8A TO220AC Product overview: 8ETX06 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8ETX06 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1134124-8ETX06
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 24ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-2
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 8ETX06
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 3V at 8A
Current - Reverse Leakage at Vr: 50μA at 600V
DIODE GEN PURP 600V 8A TO220AC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 8ETX06-ND | 280-8ETX06 | 1134124-8ETX06 | 8ETX06 |
| Product Name | Single Diodes | 600V 8A Diode and Rectifier | Diodes, Rectifiers - Single - 8ETX06 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |
| Package | Tube | TO-220 | ||
| Diode Type | Standard | |||
| VF | 3 volts | 3 volts |