Bridge Rectifier Single Phase Standard 1kV Surface Mount ABS
Bridge Rectifiers 1000V 1A
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | AABS110-HF-ND | AABS110-HF |
| Product Name | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |