Bridge Rectifier Single Phase Standard 1kV Surface Mount ABS
BRIDGE RECT 1PHASE 1KV 2A ABS
BRIDGE RECT 1PHASE 1KV 2A ABS
1BRect, 1000V, 2A, 1500ns
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 4878-ABS15MTR-ND | ABS15M |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |