SMC Diode Solutions Co., Ltd 150V 40A Diode and Rectifier 89CNQ150

Description
DIODE MOD SCHOTT 150V 40A PRM2 Product overview: 89CNQ150 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-89CNQ150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE MOD SCHOTT 150V 40A PRM2 Product overview: 89CNQ150 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-89CNQ150 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
150V 40A Diode and Rectifier - 286-89CNQ150 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 40A Diode and Rectifier
286-89CNQ150
150V 40A Diode and Rectifier 286-89CNQ150
DIODE MOD SCHOTT 150V 40A PRM2 Product overview: 89CNQ150 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-89CNQ150 can be used for catalog matching and distributor lookup.

DIODE MOD SCHOTT 150V 40A PRM2 Product overview: 89CNQ150 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-89CNQ150 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1655-2143-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1655-2143-ND
Diode Arrays 1655-2143-ND
Diode Array 1 Pair Common Cathode Schottky 150V 40A Chassis Mount PRM2

Diode Array 1 Pair Common Cathode Schottky 150V 40A Chassis Mount PRM2

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 89CNQ150 - 126027-89CNQ150 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 89CNQ150
126027-89CNQ150
Diodes, Rectifiers - Arrays - 89CNQ150 126027-89CNQ150
Manufacturer: SMC Diode Solutions Win Source Part Number: 126027-89CNQ150 Packaging: Bulk Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 150V Voltage - Forward (Vf) (Max) @ If: 1.14V @ 40A Current - Reverse Leakage @ Vr: 1.5mA @ 150V Operating Temperature - Junction: -55°C to 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Status: Active Case / Package: PRM2-SL Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 126027-89CNQ150
Packaging: Bulk
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 1.14V @ 40A
Current - Reverse Leakage @ Vr: 1.5mA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PRM2-SL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 89CNQ150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
89CNQ150
Discrete Semiconductor Products - Diodes - Rectifiers 89CNQ150
DIODE MOD SCHOTT 150V 40A PRM2

DIODE MOD SCHOTT 150V 40A PRM2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-89CNQ150 1655-2143-ND 126027-89CNQ150 89CNQ150
Product Name 150V 40A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - 89CNQ150 Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk PRM2 PRM2-SL
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data