64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB
64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB
64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB
TVS DIODE 40VWM 64.5VC DO214AB
TVS DIODE, 3KW, 40V, UNIDIR, DO-214AB; Product Range:WE-TVSP Series; TVS Polarity:Unidirectio
TVS Diodes / ESD Suppressors WE-TVSP Unidirect 3000W 40VDC DO214AB
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 732-9925-2-ND | 824550401 | 82Y0151 | 824550401 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 3Kw, 40V, Unidir, Do-214Ab; Product Range Wurth Elektronik | TVS Diodes / ESD Suppressors |
| Configuration | Single | |||
| Package | DO-214AB, SMC | DO-214AB | DO-214AB | DO-214AB-2 (SMC) |
| Peak Pulse Power | 3000 watts | 3000 watts | ||
| VC | 64.5 volts | 64.5 volts | 64.5 volts | |
| VBR | 46.75 volts | 46.75 volts |