Vishay Intertechnology, Inc. Diode Arrays 89CNQ135ASL

Description
Diode Array 1 Pair Common Cathode Schottky 135V 40A Surface Mount D-61-8-SL
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 135V 40A Surface Mount D-61-8-SL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 89CNQ135ASL-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
89CNQ135ASL-ND
Diode Arrays 89CNQ135ASL-ND
Diode Array 1 Pair Common Cathode Schottky 135V 40A Surface Mount D-61-8-SL

Diode Array 1 Pair Common Cathode Schottky 135V 40A Surface Mount D-61-8-SL

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 89CNQ135ASL - 1134099-89CNQ135ASL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 89CNQ135ASL
1134099-89CNQ135ASL
Diodes, Rectifiers - Arrays - 89CNQ135ASL 1134099-89CNQ135ASL
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1134099-89CNQ135ASL Packaging: Bulk Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Supplier Device Package: D-61-8-SL Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: D-61-8-SL Voltage - DC Reverse (Vr) (Maximum): 135V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Family Part Number: 89CNQ135A Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 990mV at 40A Current - Reverse Leakage at Vr: 1.5mA at 135V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1134099-89CNQ135ASL
Packaging: Bulk
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-61-8-SL
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: D-61-8-SL
Voltage - DC Reverse (Vr) (Maximum): 135V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Family Part Number: 89CNQ135A
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 990mV at 40A
Current - Reverse Leakage at Vr: 1.5mA at 135V

Buy Now
Schottky 135V 40A Diode and Rectifier - 286-89CNQ135ASL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 135V 40A Diode and Rectifier
286-89CNQ135ASL
Schottky 135V 40A Diode and Rectifier 286-89CNQ135ASL
Rectifier Diode Schottky 135V 40A 3-Pin(2+Tab) Case D-61-8-SL Product overview: 89CNQ135ASL from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 135V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 135V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-89CNQ135ASL can be used for catalog matching and distributor lookup.

Rectifier Diode Schottky 135V 40A 3-Pin(2+Tab) Case D-61-8-SL Product overview: 89CNQ135ASL from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 135V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 135V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-89CNQ135ASL can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - 89CNQ135ASL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
89CNQ135ASL
Discrete Semiconductor Products - Diodes - Rectifiers 89CNQ135ASL
DIODE ARR SCHOTT 135V 40A D618SL

DIODE ARR SCHOTT 135V 40A D618SL

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers Rectifiers
Product Number 89CNQ135ASL-ND 1134099-89CNQ135ASL 286-89CNQ135ASL 89CNQ135ASL
Product Name Diode Arrays Diodes, Rectifiers - Arrays - 89CNQ135ASL Schottky 135V 40A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F) -55 C (-67 F)
Package D-61-8-SL Case D-61-8-SL
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data