Comchip Technology Corporation Single Diodes ABAS16WS-HF

Description
Diode Standard 100V 200mA Surface Mount SOD-323
Request a Quote Datasheet
Description
Diode Standard 100V 200mA Surface Mount SOD-323
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 641-ABAS16WS-HFTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 200mA Surface Mount SOD-323

Diode Standard 100V 200mA Surface Mount SOD-323

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Diodes
Product Number 641-ABAS16WS-HFTR-ND
Product Name Single Diodes
Tj 150 C (302 F)
Unlock Full Specs
to access all available technical data

Similar Products

QPL High Voltage Diode - JANTXV1N6523 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 5 volts
View Details
B48-2 and B48-2T Series B484H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details
Rectifier Diodes, Type FRD - Model: FDRW60T65L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3.2 volts
IR 0.2500 mA
View Details