Bridge Rectifier Single Phase Standard 1kV Surface Mount ABS
Bridge Rectifier Single Phase Standard 1kV Surface Mount ABS
Bridge Rectifier Single Phase Standard 1kV Surface Mount ABS
Win Source Part Number: 1381300-ABS10U
Category: Discrete Semiconductor Products>Diodes>Brid
Package: Tape & Reel
Standard Package: 5,000 pcs
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Voltage - Peak Reverse (Max): 1 kV
Mounting Type: Surface Mount
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: ABS
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SMC Diode Solutions
Base Product Number: ABS10
Moisture Sensitivity Level (MSL): 1 (Unlimited)
BRIDGE RECT 1PHASE 1KV 1A ABS Product overview: ABS10U from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-ABS10U can be used for catalog matching and distributor lookup.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers |
| Product Number | 1655-ABS10UCT-ND | 1381300-ABS10U | 299-ABS10U |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | 1KV 1A Diode and Rectifier |
| Rectifier Configuration / Technology | Bridge | ||
| Package | 4-SMD, Gull Wing | Tape & Reel (TR) | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |
| Diode Type | Single Phase |