Manufacturer: Vishay
Win Source Part Number: 858555-8TQ100STRR
Features: Diode Schottky 100 V 8A Surface Mount TO-263AB (D²PAK)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 8TQ100
Categories: Discrete Semiconductor Products
Case / Package: TO-263AB (D2PAK)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 800
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: VS-8TQ100STRR, VS-8TQ100STRR-ND, VS8TQ100STRR, VS8TQ100STRR-ND
Diode Schottky 100V 8A Surface Mount TO-263AB (D²PAK)
DIODE SCHOTTKY 100V 8A TO263AB Product overview: 8TQ100STRR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8TQ100STRR can be used for catalog matching and distributor lookup.
DIODE SCHOTTKY 100V 8A TO263AB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 858555-8TQ100STRR | 8TQ100STRR-ND | 280-8TQ100STRR | 8TQ100STRR |
| Product Name | Diodes, Rectifiers - Single - 8TQ100STRR | Single Diodes | Schottky 100V 8A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | D2PAK; TO-263AB (D2PAK) | Tape & Reel (TR) |