Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - 82CNQ030ASM 82CNQ030ASM

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1133936-82CNQ030ASM Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Supplier Device Package: D-61-8-SM Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: D-61-8-SM Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: 82CNQ030 Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 550mV at 80A Current - Reverse Leakage at Vr: 5mA at 30V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1133936-82CNQ030ASM Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Supplier Device Package: D-61-8-SM Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: D-61-8-SM Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: 82CNQ030 Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 550mV at 80A Current - Reverse Leakage at Vr: 5mA at 30V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 82CNQ030ASM - 1133936-82CNQ030ASM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 82CNQ030ASM
1133936-82CNQ030ASM
Diodes, Rectifiers - Arrays - 82CNQ030ASM 1133936-82CNQ030ASM
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1133936-82CNQ030ASM Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Supplier Device Package: D-61-8-SM Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: D-61-8-SM Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Family Part Number: 82CNQ030 Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 550mV at 80A Current - Reverse Leakage at Vr: 5mA at 30V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1133936-82CNQ030ASM
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-61-8-SM
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: D-61-8-SM
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Family Part Number: 82CNQ030
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 550mV at 80A
Current - Reverse Leakage at Vr: 5mA at 30V

Buy Now
Schottky 30V Diode and Rectifier - 2085-82CNQ030ASM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V Diode and Rectifier
2085-82CNQ030ASM
Schottky 30V Diode and Rectifier 2085-82CNQ030ASM
DIODE ARRAY SCHOTTKY 30V D618SM Product overview: 82CNQ030ASM from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-82CNQ030ASM can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 30V D618SM Product overview: 82CNQ030ASM from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-82CNQ030ASM can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 82CNQ030ASM-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
82CNQ030ASM-ND
Diode Arrays 82CNQ030ASM-ND
Diode Array 1 Pair Common Cathode Schottky 30V 40A Through Hole D-61-8-SM

Diode Array 1 Pair Common Cathode Schottky 30V 40A Through Hole D-61-8-SM

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 82CNQ030ASM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
82CNQ030ASM
Discrete Semiconductor Products - Diodes - Rectifiers 82CNQ030ASM
DIODE ARR SCHOTT 30V 40A D618SM

DIODE ARR SCHOTT 30V 40A D618SM

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
82CNQ030ASM
Schottky Diodes & Rectifiers 82CNQ030ASM
Schottky Diodes & Rectifiers 80 Amp 30 Volt Common Cathode

Schottky Diodes & Rectifiers 80 Amp 30 Volt Common Cathode

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers Schottky Diodes
Product Number 1133936-82CNQ030ASM 2085-82CNQ030ASM 82CNQ030ASM-ND 82CNQ030ASM 82CNQ030ASM
Product Name Diodes, Rectifiers - Arrays - 82CNQ030ASM Schottky 30V Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete Removed
VF 0.5500 volts 0.5500 volts
VR 30 volts
IR 5 mA
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier double diode - BAT74V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666 SOT666
RoHS Compliant RoHS
View Details
7 suppliers
MPPC (SiPMs) / MPPC arrays - S14422-1525DG - Hamamatsu Photonics Europe
Specs
CT 90 pF
Package Metal (TO-8)
View Details
Diodes, Rectifiers - Arrays - SB07-015C-TB-E - 893602-SB07-015C-TB-E - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
Rectifier Diodes, Type SBD - Model: TP865C12R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8800 volts
View Details