Diode Standard 1000V 8A Surface Mount D-PAK (TO-252AA)
DIODE GEN PURP 1KV 8A DPAK Product overview: 8EWF10STRL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWF10STRL can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1134138-8EWF10STRL
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 270ns
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D-PAK (TO-252AA)
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 1000V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Family Part Number: 8EWF10
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 8A
Current - Reverse Leakage at Vr: 100μA at 1000V
DIODE GEN PURP 1KV 8A DPAK
DIODE GEN PURP 1KV 8A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Step Recovery Diodes | General Purpose Diodes | Rectifiers |
| Product Number | 8EWF10STRL-ND | 280-8EWF10STRL | 1134138-8EWF10STRL | 884-8EWF10STRL | 8EWF10STRL |
| Product Name | Single Diodes | 1KV 8A DPAK Diode and Rectifier | Diodes, Rectifiers - Single - 8EWF10STRL | DIODE GEN PURP 1KV 8A DPAK | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | |
| Package | Tape & Reel (TR) | D2PAK; TO-252-3, DPak (2 Leads + Tab), SC-63 | |||
| Configuration | Single | ||||
| Life Cycle Stage | Obsolete | Obsolete | Removed |