Diode Array 1 Pair Common Cathode Schottky 60V 80A Through Hole PRM2-SM
DIODE ARR SCHOTT 60V 40A PRM2-SM
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diode Arrays | Rectifiers |
| Product Number | 88CNQ060SMS2-ND | 88CNQ060SMS2 |
| Product Name | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode |