Diode Standard 200V 8A Surface Mount D-PAK (TO-252AA)
DIODE GEN PURP 200V 8A DPAK Product overview: 8EWF02S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWF02S can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 858520-8EWF02S
Features: Diode Standard 200 V 8A Surface Mount D-PAK (TO-252AA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 8EWF02
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *8EWF02S, VS-8EWF02S, VS-8EWF02S-ND, VS8EWF02S, VS8EWF02S-ND
DIODE GEN PURP 200V 8A DPAK
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 8EWF02S-ND | 280-8EWF02S | 858520-8EWF02S | 8EWF02S |
| Product Name | Single Diodes | 200V 8A DPAK Diode and Rectifier | Diodes, Rectifiers - Single - 8EWF02S | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |