Vishay Intertechnology, Inc. Single Diodes 8TQ080S

Description
Diode Schottky 80V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 80V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 8TQ080S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
8TQ080S-ND
Single Diodes 8TQ080S-ND
Diode Schottky 80V 8A Surface Mount TO-263AB (D²PAK)

Diode Schottky 80V 8A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Schottky 80V 8A Diode and Rectifier - 280-8TQ080S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 80V 8A Diode and Rectifier
280-8TQ080S
Schottky 80V 8A Diode and Rectifier 280-8TQ080S
DIODE SCHOTTKY 80V 8A TO263AB Product overview: 8TQ080S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8TQ080S can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 80V 8A TO263AB Product overview: 8TQ080S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8TQ080S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - 8TQ080S - 1134168-8TQ080S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 8TQ080S
1134168-8TQ080S
Diodes, Rectifiers - Single - 8TQ080S 1134168-8TQ080S
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1134168-8TQ080S Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 8A Operating Temperature - Junction: -55°C ~ 175°C Family Name: 8TQ080S Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 80V Alternative Parts (Cross-Reference): 8TQ080S-T4; STPS8H100G-1; STPS8H100G; Introduction Date: March 27, 2007 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Family Part Number: 8TQ080 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 720mV at 8A Current - Reverse Leakage at Vr: 550μA at 80V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1134168-8TQ080S
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 8A
Operating Temperature - Junction: -55°C ~ 175°C
Family Name: 8TQ080S
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 80V
Alternative Parts (Cross-Reference): 8TQ080S-T4; STPS8H100G-1; STPS8H100G;
Introduction Date: March 27, 2007
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Family Part Number: 8TQ080
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 720mV at 8A
Current - Reverse Leakage at Vr: 550μA at 80V

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Diodes Rectifiers Schottky Diodes
Product Number 8TQ080S-ND 280-8TQ080S 1134168-8TQ080S
Product Name Single Diodes Schottky 80V 8A Diode and Rectifier Diodes, Rectifiers - Single - 8TQ080S
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data