Vishay Intertechnology, Inc. 300V 8A Diode and Rectifier 8ETH03-1

Description
DIODE GEN PURP 300V 8A TO262-3 Product overview: 8ETH03-1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8ETH03-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 300V 8A TO262-3 Product overview: 8ETH03-1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8ETH03-1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
300V 8A Diode and Rectifier - 280-8ETH03-1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 8A Diode and Rectifier
280-8ETH03-1
300V 8A Diode and Rectifier 280-8ETH03-1
DIODE GEN PURP 300V 8A TO262-3 Product overview: 8ETH03-1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8ETH03-1 can be used for catalog matching and distributor lookup.

DIODE GEN PURP 300V 8A TO262-3 Product overview: 8ETH03-1 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8ETH03-1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 8ETH03-1-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
8ETH03-1-ND
Single Diodes 8ETH03-1-ND
Diode Standard 300V 8A Through Hole TO-262-3

Diode Standard 300V 8A Through Hole TO-262-3

Buy Now Datasheet
Diodes, Rectifiers - Single - 8ETH03-1 - 1134107-8ETH03-1 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 8ETH03-1
1134107-8ETH03-1
Diodes, Rectifiers - Single - 8ETH03-1 1134107-8ETH03-1
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1134107-8ETH03-1 Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 35ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-262 Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA Voltage - DC Reverse (Vr) (Maximum): 300V Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Family Part Number: 8ETH03 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 8A Current - Reverse Leakage at Vr: 20μA at 300V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1134107-8ETH03-1
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-262
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-262-3 Long Leads, I2Pak, TO-262AA
Voltage - DC Reverse (Vr) (Maximum): 300V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Family Part Number: 8ETH03
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 8A
Current - Reverse Leakage at Vr: 20μA at 300V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 8ETH03-1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
8ETH03-1
Discrete Semiconductor Products - Diodes - Rectifiers 8ETH03-1
DIODE GEN PURP 300V 8A TO262-3

DIODE GEN PURP 300V 8A TO262-3

Supplier's Site
Diode Switching 300V 8A 3-Pin(3+Tab) TO-262 Tube - 884-8ETH03-1 - Utmel Electronic Limited
Hong Kong, China
Diode Switching 300V 8A 3-Pin(3+Tab) TO-262 Tube
884-8ETH03-1
Diode Switching 300V 8A 3-Pin(3+Tab) TO-262 Tube 884-8ETH03-1
Diode Switching 300V 8A 3-Pin(3+Tab) TO-262 Tube

Diode Switching 300V 8A 3-Pin(3+Tab) TO-262 Tube

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Diodes Diodes Rectifiers Diodes
Product Number 280-8ETH03-1 8ETH03-1-ND 1134107-8ETH03-1 8ETH03-1 884-8ETH03-1
Product Name 300V 8A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 8ETH03-1 Discrete Semiconductor Products - Diodes - Rectifiers Diode Switching 300V 8A 3-Pin(3+Tab) TO-262 Tube
Package Tube
Tj -65 C (-85 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F)
Diode Type Standard Standard
VF 1.25 volts 1.25 volts 1.25 volts
VR 300 volts 300 volts
Unlock Full Specs
to access all available technical data