Vishay Intertechnology, Inc. 60V 40A Diode and Rectifier 88CNQ060ASM

Description
DIODE ARR SCHOTT 60V 40A D618SM Product overview: 88CNQ060ASM from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-88CNQ060ASM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARR SCHOTT 60V 40A D618SM Product overview: 88CNQ060ASM from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-88CNQ060ASM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
60V 40A Diode and Rectifier - 286-88CNQ060ASM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 40A Diode and Rectifier
286-88CNQ060ASM
60V 40A Diode and Rectifier 286-88CNQ060ASM
DIODE ARR SCHOTT 60V 40A D618SM Product overview: 88CNQ060ASM from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-88CNQ060ASM can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V 40A D618SM Product overview: 88CNQ060ASM from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-88CNQ060ASM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 88CNQ060ASM-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
88CNQ060ASM-ND
Diode Arrays 88CNQ060ASM-ND
Diode Array 1 Pair Common Cathode Schottky 60V 40A Through Hole D-61-8-SM

Diode Array 1 Pair Common Cathode Schottky 60V 40A Through Hole D-61-8-SM

Buy Now Datasheet
Diodes, Rectifiers - Arrays - 88CNQ060ASM - 1134088-88CNQ060ASM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 88CNQ060ASM
1134088-88CNQ060ASM
Diodes, Rectifiers - Arrays - 88CNQ060ASM 1134088-88CNQ060ASM
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1134088-88CNQ060ASM Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Supplier Device Package: D-61-8-SM Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: D-61-8-SM Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Family Part Number: 88CNQ060 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 580mV at 40A Current - Reverse Leakage at Vr: 640μA at 60V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1134088-88CNQ060ASM
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-61-8-SM
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: D-61-8-SM
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: 88CNQ060
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 580mV at 40A
Current - Reverse Leakage at Vr: 640μA at 60V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 88CNQ060ASM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
88CNQ060ASM
Discrete Semiconductor Products - Diodes - Rectifiers 88CNQ060ASM
DIODE ARR SCHOTT 60V 40A D618SM

DIODE ARR SCHOTT 60V 40A D618SM

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers
Product Number 286-88CNQ060ASM 88CNQ060ASM-ND 1134088-88CNQ060ASM 88CNQ060ASM
Product Name 60V 40A Diode and Rectifier Diode Arrays Diodes, Rectifiers - Arrays - 88CNQ060ASM Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk D-61-8-SM
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data