64.5V Clamp 77.52A Ipp Tvs Diode Through Hole R-6
64.5V Clamp 77.52A Ipp Tvs Diode Through Hole R-6
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 641-1543-3-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | R-6, Axial |
| Peak Pulse Power | 5000 watts |
| VC | 64.5 volts |