Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1134038-85CNQ015ASL
Packaging: Bulk
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-61-8-SL
Status: Obsolete
Manufacturer Homepage: www.vishay.com
Manufacturer Package: D-61-8-SL
Voltage - DC Reverse (Vr) (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Family Part Number: 85CNQ015
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 450mV at 80A
Current - Reverse Leakage at Vr: 20mA at 15V
DIODE ARRAY SCHOTTKY 15V D618SL Product overview: 85CNQ015ASL from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-85CNQ015ASL can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 15V 40A Surface Mount D-61-8-SL
DIODE ARR SCHOTT 15V 40A D618SL
Schottky Diodes & Rectifiers 80 Amp 15 Volt Common Cathode
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 1134038-85CNQ015ASL | 2085-85CNQ015ASL | 85CNQ015ASL-ND | 85CNQ015ASL | 85CNQ015ASL |
| Product Name | Diodes, Rectifiers - Arrays - 85CNQ015ASL | Schottky 15V Diode and Rectifier | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Diode Type | Schottky; Schottky | ||||
| Life Cycle Stage | Obsolete | Removed | |||
| VF | 0.4500 volts | 0.4500 volts | |||
| VR | 15 volts | ||||
| IR | 20 mA |