Vishay Intertechnology, Inc. Diode Arrays 82CNQ030ASL

Description
Diode Array 1 Pair Common Cathode Schottky 30V 40A Surface Mount D-61-8-SL
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 30V 40A Surface Mount D-61-8-SL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 82CNQ030ASL-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
82CNQ030ASL-ND
Diode Arrays 82CNQ030ASL-ND
Diode Array 1 Pair Common Cathode Schottky 30V 40A Surface Mount D-61-8-SL

Diode Array 1 Pair Common Cathode Schottky 30V 40A Surface Mount D-61-8-SL

Buy Now Datasheet
30V 40A Diode and Rectifier - 286-82CNQ030ASL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 40A Diode and Rectifier
286-82CNQ030ASL
30V 40A Diode and Rectifier 286-82CNQ030ASL
DIODE ARR SCHOTT 30V 40A D618SL Product overview: 82CNQ030ASL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-82CNQ030ASL can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 30V 40A D618SL Product overview: 82CNQ030ASL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-82CNQ030ASL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Hard To Find - 82CNQ030ASL - 1133934-82CNQ030ASL - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 82CNQ030ASL
1133934-82CNQ030ASL
Hard To Find - 82CNQ030ASL 1133934-82CNQ030ASL
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1133934-82CNQ030ASL Packaging: Bulk Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Supplier Device Package: D-61-8-SL Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: D-61-8-SL Voltage - DC Reverse (Vr) (Maximum): 30V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Family Part Number: 82CNQ030 Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 550mV at 80A Current - Reverse Leakage at Vr: 5mA at 30V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1133934-82CNQ030ASL
Packaging: Bulk
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-61-8-SL
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: D-61-8-SL
Voltage - DC Reverse (Vr) (Maximum): 30V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Family Part Number: 82CNQ030
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 550mV at 80A
Current - Reverse Leakage at Vr: 5mA at 30V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 82CNQ030ASL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
82CNQ030ASL
Discrete Semiconductor Products - Diodes - Rectifiers 82CNQ030ASL
DIODE ARR SCHOTT 30V 40A D618SL

DIODE ARR SCHOTT 30V 40A D618SL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 82CNQ030ASL-ND 286-82CNQ030ASL 1133934-82CNQ030ASL 82CNQ030ASL
Product Name Diode Arrays 30V 40A Diode and Rectifier Hard To Find - 82CNQ030ASL Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Package D-61-8-SL Bulk
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data