SMC Diode Solutions Co., Ltd Single Diodes 90SQ045

Description
Diode Schottky 45V 9A Through Hole DO-201AD
Request a Quote Datasheet
Description
Diode Schottky 45V 9A Through Hole DO-201AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 1655-90SQ045CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-90SQ045CT-ND
Single Diodes 1655-90SQ045CT-ND
Diode Schottky 45V 9A Through Hole DO-201AD

Diode Schottky 45V 9A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 1655-90SQ045TB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-90SQ045TB-ND
Single Diodes 1655-90SQ045TB-ND
Diode Schottky 45V 9A Through Hole DO-201AD

Diode Schottky 45V 9A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - 90SQ045 - 1010618-90SQ045 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 90SQ045
1010618-90SQ045
Diodes, Rectifiers - Single - 90SQ045 1010618-90SQ045
Manufacturer: SMC Diode Solutions Win Source Part Number: 1010618-90SQ045 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 45V Current - Average Rectified (Io): 9A Voltage - Forward (Vf) (Max) @ If: 570mV @ 18A Current - Reverse Leakage @ Vr: 1.75mA @ 45V Capacitance @ Vr, F: 900pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Sufficient

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1010618-90SQ045
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 45V
Current - Average Rectified (Io): 9A
Voltage - Forward (Vf) (Max) @ If: 570mV @ 18A
Current - Reverse Leakage @ Vr: 1.75mA @ 45V
Capacitance @ Vr, F: 900pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 90SQ045 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
90SQ045
Discrete Semiconductor Products - Diodes - Rectifiers 90SQ045
DIODE SCHOTTKY 45V 9A DO201AD

DIODE SCHOTTKY 45V 9A DO201AD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers
Product Number 1655-90SQ045CT-ND 1010618-90SQ045 90SQ045
Product Name Single Diodes Diodes, Rectifiers - Single - 90SQ045 Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1222354 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Fast Recovery Rectifier
Package Do-214ac (sma)
RoHS Compliant RoHS
View Details
Bridge Rectifiers - M5060SB1200 - 1210686-M5060SB1200 - Win Source Electronics
Specs
Diode Type Single Phase
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Rectifier Diode - HR1N3645 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 14 amps
IF 600 mA
trr 2500 ns
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 20CLQ045 - 20CLQ045 - Infineon Technologies AG
Specs
Package C-CCN-3
Life Cycle Stage active and preferred
View Details
3 suppliers