SMC Diode Solutions Co., Ltd Schottky 35V 9A Diode and Rectifier 90SQ035

Description
DIODE SCHOTTKY 35V 9A DO201AD Product overview: 90SQ035 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-90SQ035 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 35V 9A DO201AD Product overview: 90SQ035 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-90SQ035 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 35V 9A Diode and Rectifier - 280-90SQ035 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 35V 9A Diode and Rectifier
280-90SQ035
Schottky 35V 9A Diode and Rectifier 280-90SQ035
DIODE SCHOTTKY 35V 9A DO201AD Product overview: 90SQ035 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-90SQ035 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 35V 9A DO201AD Product overview: 90SQ035 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 35V, 9A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 35V, 9A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-90SQ035 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 1655-90SQ035CT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-90SQ035CT-ND
Single Diodes 1655-90SQ035CT-ND
Diode Schottky 35V 9A Through Hole DO-201AD

Diode Schottky 35V 9A Through Hole DO-201AD

Buy Now Datasheet
Single Diodes - 1655-90SQ035TB-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
1655-90SQ035TB-ND
Single Diodes 1655-90SQ035TB-ND
Diode Schottky 35V 9A Through Hole DO-201AD

Diode Schottky 35V 9A Through Hole DO-201AD

Buy Now Datasheet
Diodes, Rectifiers - Single - 90SQ035 - 1010617-90SQ035 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 90SQ035
1010617-90SQ035
Diodes, Rectifiers - Single - 90SQ035 1010617-90SQ035
Manufacturer: SMC Diode Solutions Win Source Part Number: 1010617-90SQ035 Packaging: AMMO PACKAGE Mounting: Through Hole Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 35V Current - Average Rectified (Io): 9A Voltage - Forward (Vf) (Max) @ If: 570mV @ 18A Current - Reverse Leakage @ Vr: 1.75mA @ 35V Capacitance @ Vr, F: 900pF @ 5V, 1MHz Operating Temperature - Junction: -55°C to 150°C Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-201AD Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: SMC Diode Solutions
Win Source Part Number: 1010617-90SQ035
Packaging: AMMO PACKAGE
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 35V
Current - Average Rectified (Io): 9A
Voltage - Forward (Vf) (Max) @ If: 570mV @ 18A
Current - Reverse Leakage @ Vr: 1.75mA @ 35V
Capacitance @ Vr, F: 900pF @ 5V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-201AD
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 90SQ035 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
90SQ035
Discrete Semiconductor Products - Diodes - Rectifiers 90SQ035
DIODE SCHOTTKY 35V 9A DO201AD

DIODE SCHOTTKY 35V 9A DO201AD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-90SQ035 1655-90SQ035CT-ND 1010617-90SQ035 90SQ035
Product Name Schottky 35V 9A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 90SQ035 Discrete Semiconductor Products - Diodes - Rectifiers
Package Cut Tape (CT) DO-201; DO-201AD DO-201
Unlock Full Specs
to access all available technical data