Manufacturer: Vishay
Win Source Part Number: 31342-89CNQ150APBF
Packaging: Bulk
Mounting: Chassis Mount
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 150V
Voltage - Forward (Vf) (Max) @ If: 990mV @ 40A
Current - Reverse Leakage @ Vr: 1.5mA @ 150V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Obsolete(EOL)
Case / Package: D-61-8
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Diode Array 1 Pair Common Cathode Schottky 150V 40A Chassis Mount D-61-8
DIODE MOD SCHOTT 150V 40A D618 Product overview: 89CNQ150APBF from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-89CNQ150APBF can be used for catalog matching and distributor lookup.
DIODE MOD SCHOTT 150V 40A D618
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | 31342-89CNQ150APBF | 89CNQ150APBF-ND | 286-89CNQ150APBF | 89CNQ150APBF |
| Product Name | Diodes, Rectifiers - Arrays - 89CNQ150APBF | Diode Arrays | 150V 40A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Obsolete(EOL) | Removed | ||
| VF | 0.9900 volts | 0.9900 volts | ||
| VR | 150 volts | |||
| IR | 1.5 mA |