Vishay Intertechnology, Inc. Diodes, Rectifiers - Arrays - 88CNQ060ASL 88CNQ060ASL

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1134087-88CNQ060ASL Packaging: Bulk Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Supplier Device Package: D-61-8-SL Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: D-61-8-SL Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 88CNQ060 Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 580mV at 40A Current - Reverse Leakage at Vr: 640μA at 60V
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1134087-88CNQ060ASL Packaging: Bulk Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Supplier Device Package: D-61-8-SL Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: D-61-8-SL Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 88CNQ060 Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 580mV at 40A Current - Reverse Leakage at Vr: 640μA at 60V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Arrays - 88CNQ060ASL - 1134087-88CNQ060ASL - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 88CNQ060ASL
1134087-88CNQ060ASL
Diodes, Rectifiers - Arrays - 88CNQ060ASL 1134087-88CNQ060ASL
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1134087-88CNQ060ASL Packaging: Bulk Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Supplier Device Package: D-61-8-SL Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: D-61-8-SL Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 88CNQ060 Manufacturer Pack Quantity: 400 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 580mV at 40A Current - Reverse Leakage at Vr: 640μA at 60V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1134087-88CNQ060ASL
Packaging: Bulk
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-61-8-SL
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: D-61-8-SL
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: 88CNQ060
Manufacturer Pack Quantity: 400
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 580mV at 40A
Current - Reverse Leakage at Vr: 640μA at 60V

Buy Now
60V 40A Diode and Rectifier - 286-88CNQ060ASL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
60V 40A Diode and Rectifier
286-88CNQ060ASL
60V 40A Diode and Rectifier 286-88CNQ060ASL
DIODE ARR SCHOTT 60V 40A D618SL Product overview: 88CNQ060ASL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-88CNQ060ASL can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 60V 40A D618SL Product overview: 88CNQ060ASL from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-88CNQ060ASL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 88CNQ060ASL-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
88CNQ060ASL-ND
Diode Arrays 88CNQ060ASL-ND
Diode Array 1 Pair Common Cathode Schottky 60V 40A Surface Mount D-61-8-SL

Diode Array 1 Pair Common Cathode Schottky 60V 40A Surface Mount D-61-8-SL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 88CNQ060ASL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
88CNQ060ASL
Discrete Semiconductor Products - Diodes - Rectifiers 88CNQ060ASL
DIODE ARR SCHOTT 60V 40A D618SL

DIODE ARR SCHOTT 60V 40A D618SL

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 1134087-88CNQ060ASL 286-88CNQ060ASL 88CNQ060ASL-ND 88CNQ060ASL
Product Name Diodes, Rectifiers - Arrays - 88CNQ060ASL 60V 40A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete Removed
VF 0.5800 volts 0.5800 volts
VR 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 1PS226,115 - 905756-1PS226,115 - Win Source Electronics
Specs
Diode Type Diode Array 1 Pair Series Connection Standard 80 V 215mA (DC) Surface Mount TO-236-3, SC-59, SOT-23-3
Package SMT3; MPAK
View Details
Rectifier Diodes, Type SBD - Model: YG868C10R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8600 volts
View Details
Schottky barrier diode - BAT54A,235 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers
TVS Diodes - 9211199P - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package TSOT-26
View Details