Vishay Intertechnology, Inc. Schottky 80V Diode and Rectifier 83CNQ080A

Description
DIODE ARRAY SCHOTTKY 80V D618 Product overview: 83CNQ080A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-83CNQ080A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 80V D618 Product overview: 83CNQ080A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-83CNQ080A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 80V Diode and Rectifier - 2085-83CNQ080A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 80V Diode and Rectifier
2085-83CNQ080A
Schottky 80V Diode and Rectifier 2085-83CNQ080A
DIODE ARRAY SCHOTTKY 80V D618 Product overview: 83CNQ080A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-83CNQ080A can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 80V D618 Product overview: 83CNQ080A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-83CNQ080A can be used for catalog matching and distributor lookup.

Supplier's Site
Hard To Find - 83CNQ080A - 1133950-83CNQ080A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 83CNQ080A
1133950-83CNQ080A
Hard To Find - 83CNQ080A 1133950-83CNQ080A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1133950-83CNQ080A Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Supplier Device Package: D-61-8 Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: D-61-8 Voltage - DC Reverse (Vr) (Maximum): 80V Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Family Part Number: 83CNQ080 Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1V at 80A Current - Reverse Leakage at Vr: 1.5mA at 80V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1133950-83CNQ080A
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-61-8
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: D-61-8
Voltage - DC Reverse (Vr) (Maximum): 80V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 83CNQ080
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 80A
Current - Reverse Leakage at Vr: 1.5mA at 80V

Buy Now Datasheet
Diode Arrays - 83CNQ080A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
83CNQ080A-ND
Diode Arrays 83CNQ080A-ND
Diode Array 1 Pair Common Cathode Schottky 80V 40A Chassis Mount D-61-8

Diode Array 1 Pair Common Cathode Schottky 80V 40A Chassis Mount D-61-8

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
83CNQ080A
Schottky Diodes & Rectifiers 83CNQ080A
Schottky Diodes & Rectifiers 80V 80A Schottky D61-8

Schottky Diodes & Rectifiers 80V 80A Schottky D61-8

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 83CNQ080A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
83CNQ080A
Discrete Semiconductor Products - Diodes - Rectifiers 83CNQ080A
DIODE MODULE SCHOTT 80V 40A D618

DIODE MODULE SCHOTT 80V 40A D618

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Diode Arrays Schottky Diodes Rectifiers
Product Number 2085-83CNQ080A 1133950-83CNQ080A 83CNQ080A-ND 83CNQ080A 83CNQ080A
Product Name Schottky 80V Diode and Rectifier Hard To Find - 83CNQ080A Diode Arrays Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk D-61-8 D-61-8
IO 40 amps
Tj -55 C (-67 F) -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Diode Type Schottky; Schottky
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data