Win Source Part Number: 1368110-A7
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 40 pct.
MSL Level: 1 (Unlimited)
Mfr: Good-Ark Semiconductor
Package: Tape & Reel
Product Status: Active
Package / Case: SOD-123F
Supplier Device Package: SOD-123FL
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1000 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 1 A
Speed: Standard Recovery >500ns, > 200mA (Io)
Reverse Recovery Time (trr): 1.8 µs
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Capacitance @ Vr, F: 6pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 150°C
RECTIFIER, GENERAL PURPOSE, 1A, Product overview: A7 from Good Ark Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-A7 can be used for catalog matching and distributor lookup.
DIODE STANDARD 1000V 1A ESGA
RECTIFIER, GENERAL PURPOSE, 1A,
DIODE STANDARD 1000V 1A ESGA
Rectifier, General Purpose, 1A, 1000V, eSGA (SOD-123FL)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 1368110-A7 | 280-A7 | 4786-A7DKR-ND | 1602-A7 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 1A Diode and Rectifier | Single Diodes | General Purpose Rectifiers |
| VF | 1 volts | |||
| VR | 1000 volts | |||
| IR | 0.0050 mA | |||
| trr | 1800 ns | |||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) |