Diode Standard 400V 8A Surface Mount D-PAK (TO-252AA)
Manufacturer: Vishay
Win Source Part Number: 858521-8EWF04S
Features: Diode Standard 400 V 8A Surface Mount D-PAK (TO-252AA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Package: Tube
Mounting: Surface Mount
Part Status: Obsolete
Family Name: 8EWF04
Categories: Discrete Semiconductor Products
Case / Package: D-PAK (TO-252AA)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: *8EWF04S, VS-8EWF04S, VS-8EWF04S-ND, VS8EWF04S, VS8EWF04S-ND
DIODE GEN PURP 400V 8A DPAK Product overview: 8EWF04S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWF04S can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 8A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 8EWF04S-ND | 858521-8EWF04S | 280-8EWF04S | 8EWF04S |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 8EWF04S | 400V 8A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) |