Diode Standard 800V 8A Surface Mount D-PAK (TO-252AA)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1134143-8EWS08STRR
Packaging: Tape and Reel
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D-PAK (TO-252AA)
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 800V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Family Part Number: 8EWS08
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 8A
Current - Reverse Leakage at Vr: 50μA at 800V
DIODE GEN PURP 800V 8A DPAK Product overview: 8EWS08STRR from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWS08STRR can be used for catalog matching and distributor lookup.
DIODE GEN PURP 800V 8A DPAK
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 8EWS08STRR-ND | 1134143-8EWS08STRR | 280-8EWS08STRR | 8EWS08STRR |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - 8EWS08STRR | 800V 8A DPAK Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | |
| Diode Type | Standard | |||
| VF | 1.1 volts | 1.1 volts | ||
| VR | 800 volts |