Vishay Intertechnology, Inc. Schottky 20V Diode and Rectifier 87CNQ020A

Description
DIODE ARRAY SCHOTTKY 20V D618 Product overview: 87CNQ020A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-87CNQ020A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ARRAY SCHOTTKY 20V D618 Product overview: 87CNQ020A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-87CNQ020A can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 20V Diode and Rectifier - 2085-87CNQ020A - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 20V Diode and Rectifier
2085-87CNQ020A
Schottky 20V Diode and Rectifier 2085-87CNQ020A
DIODE ARRAY SCHOTTKY 20V D618 Product overview: 87CNQ020A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-87CNQ020A can be used for catalog matching and distributor lookup.

DIODE ARRAY SCHOTTKY 20V D618 Product overview: 87CNQ020A from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-87CNQ020A can be used for catalog matching and distributor lookup.

Supplier's Site
Diode Arrays - 87CNQ020A-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
87CNQ020A-ND
Diode Arrays 87CNQ020A-ND
Diode Array 1 Pair Common Cathode Schottky 20V 40A Chassis Mount D-61-8

Diode Array 1 Pair Common Cathode Schottky 20V 40A Chassis Mount D-61-8

Buy Now Datasheet
Hard To Find - 87CNQ020A - 1134074-87CNQ020A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 87CNQ020A
1134074-87CNQ020A
Hard To Find - 87CNQ020A 1134074-87CNQ020A
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1134074-87CNQ020A Packaging: Bulk Mounting Style: Chassis Mount Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 150°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Supplier Device Package: D-61-8 Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: D-61-8 Voltage - DC Reverse (Vr) (Maximum): 20V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance Family Part Number: 87CNQ020A Manufacturer Pack Quantity: 200 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 450mV at 40A Current - Reverse Leakage at Vr: 5.5mA at 20V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1134074-87CNQ020A
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-61-8
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: D-61-8
Voltage - DC Reverse (Vr) (Maximum): 20V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Family Part Number: 87CNQ020A
Manufacturer Pack Quantity: 200
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 450mV at 40A
Current - Reverse Leakage at Vr: 5.5mA at 20V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 87CNQ020A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
87CNQ020A
Discrete Semiconductor Products - Diodes - Rectifiers 87CNQ020A
DIODE MODULE SCHOTT 20V 40A D618

DIODE MODULE SCHOTT 20V 40A D618

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
87CNQ020A
Schottky Diodes & Rectifiers 87CNQ020A
Schottky Diodes & Rectifiers 20V 80A Schottky D61-8

Schottky Diodes & Rectifiers 20V 80A Schottky D61-8

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Diode Arrays Diode Arrays Rectifiers Schottky Diodes
Product Number 2085-87CNQ020A 87CNQ020A-ND 1134074-87CNQ020A 87CNQ020A 87CNQ020A
Product Name Schottky 20V Diode and Rectifier Diode Arrays Hard To Find - 87CNQ020A Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Package Bulk D-61-8 D-61-8
IO 40 amps
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Arrangement Common Catode
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA875C20R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9300 volts
View Details
Diodes, Rectifiers - Arrays - BAS40-05WH6327 - 912821-BAS40-05WH6327 - Win Source Electronics
Specs
Diode Type Schottky; Diode Array
View Details
MPPC (SiPMs) / MPPC arrays - S13363-3050NE-16 - Hamamatsu Photonics Europe
Specs
CT 320 pF
Package Glass epoxy
View Details
General-purpose dual Schottky diode - BAS40-06,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
6 suppliers