DIODE MOD SCHOTT 100V 40A D618 Product overview: 83CNQ100A from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-83CNQ100A can be used for catalog matching and distributor lookup.
Diode Array 1 Pair Common Cathode Schottky 100V 40A Chassis Mount D-61-8
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1133953-83CNQ100A
Packaging: Bulk
Mounting Style: Chassis Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-61-8
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: D-61-8
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: 83CNQ100
Manufacturer Pack Quantity: 10
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1V at 80A
Current - Reverse Leakage at Vr: 1.5mA at 100V
Schottky Diodes & Rectifiers 100V 80A Schottky D61-8
DIODE MOD SCHOTT 100V 40A D618
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Schottky Diodes | Rectifiers |
| Product Number | 286-83CNQ100A | 83CNQ100A-ND | 1133953-83CNQ100A | 83CNQ100A | 83CNQ100A |
| Product Name | 100V 40A Diode and Rectifier | Diode Arrays | Hard To Find - 83CNQ100A | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | D-61-8 | D-61-8 | ||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | ||
| Arrangement | Common Catode | ||||
| Diode Type | Schottky; Schottky |