35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount DO-214AB
35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount DO-214AB
35.5V Clamp 84.5A Ipp Tvs Diode Surface Mount DO-214AB
TVS DIODE 22VWM 35.5VC DO214AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 732-9885-2-ND | 824551221 |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | DO-214AB, SMC | DO-214AB |
| Peak Pulse Power | 3000 watts | 3000 watts |
| VC | 35.5 volts | 35.5 volts |