275V Clamp 18.18A Ipp Tvs Diode Through Hole R-6
| DigiKey | |
|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | A5KP170CA-G-ND |
| Product Name | TVS Diodes |
| Configuration | Single |
| Package | R-6, Axial |
| Peak Pulse Power | 5000 watts |
| VC | 275 volts |