SMC Diode Solutions Co., Ltd Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 85CNQ015SL

Description
Win Source Part Number: 1006971-85CNQ015SL Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15 V Voltage - Forward (Vf) (Max) @ If: 450 mV @ 40 A Current - Reverse Leakage @ Vr: 20 mA @ 15 V Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Package / Case: PRM2-SL Supplier Device Package: PRM2-SL ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: SMC Diode Solutions Other Names: 85CNQ015SLSMC,1655-2 139,85CNQ015SLSMC-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1006971-85CNQ015SL Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15 V Voltage - Forward (Vf) (Max) @ If: 450 mV @ 40 A Current - Reverse Leakage @ Vr: 20 mA @ 15 V Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Package / Case: PRM2-SL Supplier Device Package: PRM2-SL ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: SMC Diode Solutions Other Names: 85CNQ015SLSMC,1655-2 139,85CNQ015SLSMC-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays - 1006971-85CNQ015SL - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays
1006971-85CNQ015SL
Discrete Semiconductor Products - Diodes - Rectifiers - Arrays 1006971-85CNQ015SL
Win Source Part Number: 1006971-85CNQ015SL Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Bulk Standard Package: 100 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 15 V Voltage - Forward (Vf) (Max) @ If: 450 mV @ 40 A Current - Reverse Leakage @ Vr: 20 mA @ 15 V Operating Temperature - Junction: -55°C ~ 125°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Package / Case: PRM2-SL Supplier Device Package: PRM2-SL ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Mfr: SMC Diode Solutions Other Names: 85CNQ015SLSMC,1655-2 139,85CNQ015SLSMC-ND

Win Source Part Number: 1006971-85CNQ015SL
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Arrays
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Standard Package: 100
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 15 V
Voltage - Forward (Vf) (Max) @ If: 450 mV @ 40 A
Current - Reverse Leakage @ Vr: 20 mA @ 15 V
Operating Temperature - Junction: -55°C ~ 125°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Package / Case: PRM2-SL
Supplier Device Package: PRM2-SL
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: SMC Diode Solutions
Other Names: 85CNQ015SLSMC,1655-2139,85CNQ015SLSMC-ND

Buy Now Datasheet
Diode Arrays - 1655-2139-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1655-2139-ND
Diode Arrays 1655-2139-ND
Diode Array 1 Pair Common Cathode Schottky 15V 40A Surface Mount PRM2-SL

Diode Array 1 Pair Common Cathode Schottky 15V 40A Surface Mount PRM2-SL

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 85CNQ015SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
85CNQ015SL
Discrete Semiconductor Products - Diodes - Rectifiers 85CNQ015SL
DIODE ARR SCHOTT 15V 40A PRM2-SL

DIODE ARR SCHOTT 15V 40A PRM2-SL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Diode Arrays Rectifiers
Product Number 1006971-85CNQ015SL 1655-2139-ND 85CNQ015SL
Product Name Discrete Semiconductor Products - Diodes - Rectifiers - Arrays Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Diode Type Schottky; Schottky
VF 0.4500 volts 0.4500 volts
VR 15 volts
IR 0.0200 mA
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: ESAE92-03R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.3000 mA
View Details
General-purpose dual Schottky diode - 1PS70SB44-QX - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
2 suppliers