Vishay Intertechnology, Inc. Single Diodes 8ETX06FP

Description
Diode Standard 600V 8A Through Hole TO-220AC Full Pack
Request a Quote Datasheet
Description
Diode Standard 600V 8A Through Hole TO-220AC Full Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 8ETX06FP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
8ETX06FP-ND
Single Diodes 8ETX06FP-ND
Diode Standard 600V 8A Through Hole TO-220AC Full Pack

Diode Standard 600V 8A Through Hole TO-220AC Full Pack

Buy Now Datasheet
Hard To Find - 8ETX06FP - 1134126-8ETX06FP - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 8ETX06FP
1134126-8ETX06FP
Hard To Find - 8ETX06FP 1134126-8ETX06FP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1134126-8ETX06FP Packaging: Tube Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 24ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AC Full Pack Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-220-2 Full Pack Voltage - DC Reverse (Vr) (Maximum): 600V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Family Part Number: 8ETX06 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 3V at 8A Current - Reverse Leakage at Vr: 50μA at 600V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1134126-8ETX06FP
Packaging: Tube
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 24ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AC Full Pack
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-220-2 Full Pack
Voltage - DC Reverse (Vr) (Maximum): 600V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Family Part Number: 8ETX06
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 3V at 8A
Current - Reverse Leakage at Vr: 50μA at 600V

Buy Now
600V 8A Diode and Rectifier - 280-8ETX06FP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
600V 8A Diode and Rectifier
280-8ETX06FP
600V 8A Diode and Rectifier 280-8ETX06FP
DIODE GP 600V 8A TO220ACFP Product overview: 8ETX06FP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8ETX06FP can be used for catalog matching and distributor lookup.

DIODE GP 600V 8A TO220ACFP Product overview: 8ETX06FP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8ETX06FP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 8ETX06FP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
8ETX06FP
Discrete Semiconductor Products - Diodes - Rectifiers 8ETX06FP
DIODE GP 600V 8A TO220ACFP

DIODE GP 600V 8A TO220ACFP

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 8ETX06FP-ND 1134126-8ETX06FP 280-8ETX06FP 8ETX06FP
Product Name Single Diodes Hard To Find - 8ETX06FP 600V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
VF 3 volts 3 volts
VR 600 volts
Unlock Full Specs
to access all available technical data