Bridge Rectifier Single Phase Standard 1kV Surface Mount ABS
Bridge Rectifiers VR=1000V IAV=0.8A
| DigiKey | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Rectifiers | Rectifiers |
| Product Number | 641-1831-2-ND | ABS10-G |
| Product Name | Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |