Vishay Intertechnology, Inc. Single Diodes 8ETH03S

Description
Diode Standard 300V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Standard 300V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 8ETH03S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
8ETH03S-ND
Single Diodes 8ETH03S-ND
Diode Standard 300V 8A Surface Mount TO-263AB (D²PAK)

Diode Standard 300V 8A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - 8ETH03S - 1134110-8ETH03S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 8ETH03S
1134110-8ETH03S
Diodes, Rectifiers - Single - 8ETH03S 1134110-8ETH03S
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1134110-8ETH03S Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 35ns Operating Temperature - Junction: -65°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 300V Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Family Part Number: 8ETH03 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.25V at 8A Current - Reverse Leakage at Vr: 20μA at 300V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1134110-8ETH03S
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 35ns
Operating Temperature - Junction: -65°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 300V
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Family Part Number: 8ETH03
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.25V at 8A
Current - Reverse Leakage at Vr: 20μA at 300V

Buy Now
300V 8A Diode and Rectifier - 280-8ETH03S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
300V 8A Diode and Rectifier
280-8ETH03S
300V 8A Diode and Rectifier 280-8ETH03S
DIODE GEN PURP 300V 8A TO263AB Product overview: 8ETH03S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8ETH03S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 300V 8A TO263AB Product overview: 8ETH03S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300V, 8A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 300V, 8A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8ETH03S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 8ETH03S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
8ETH03S
Discrete Semiconductor Products - Diodes - Rectifiers 8ETH03S
DIODE GEN PURP 300V 8A TO263AB

DIODE GEN PURP 300V 8A TO263AB

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 8ETH03S-ND 1134110-8ETH03S 280-8ETH03S 8ETH03S
Product Name Single Diodes Diodes, Rectifiers - Single - 8ETH03S 300V 8A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F) -65 to 175 C (-85 to 347 F) -65 C (-85 F)
Diode Type Standard
VF 1.25 volts 1.25 volts
VR 300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - HRS20F - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 10 amps
IF 500 mA
trr 300 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details
Schottky Diodes & Rectifiers - 3801200 - RS Components, Ltd.
Specs
Rectifier Configuration / Technology Schottky
Package Sot-323 (sc-70)
RoHS Compliant RoHS
View Details
50V 250MW Diode and Rectifier - 284-BAR6302VH6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Tape & Reel (TR)
RoHS Compliant RoHS
Tj 150 C (302 F)
View Details
4 suppliers