Diode Array 1 Pair Common Cathode Schottky 100V 40A Surface Mount PRM2-SL
Manufacturer: SMC Diode Solutions
Win Source Part Number: 198317-83CNQ100SL
Packaging: Bulk
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Voltage - Forward (Vf) (Max) @ If: 1V @ 40A
Current - Reverse Leakage @ Vr: 1.5mA @ 100V
Operating Temperature - Junction: -55°C to 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: PRM2-SL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
DIODE ARR SCHOT 100V 40A PRM2-SL
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 1655-2146-ND | 198317-83CNQ100SL | 83CNQ100SL |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - 83CNQ100SL | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Package | PRM2-SL | PRM2-SL | |
| Diode Type | Schottky; Schottky |