DIODE SCHOTTKY 15V 95A DO203AB Product overview: 95HQ015 from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 15V, 95A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 15V, 95A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-95HQ015 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1134289-95HQ015
Packaging: Bulk
Mounting Style: Chassis, Stud Mount
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 95A
Operating Temperature - Junction: -65°C ~ 100°C
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-203AB
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: DO-203AB, DO-5, Stud
Voltage - DC Reverse (Vr) (Maximum): 15V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 460mV at 95A
Current - Reverse Leakage at Vr: 20mA at 15V
Diode Schottky 15V 95A Chassis, Stud Mount DO-203AB (DO-5)
DIODE SCHOTTKY 15V 95A DO203AB
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Schottky Diodes |
| Product Number | 280-95HQ015 | 1134289-95HQ015 | 95HQ015-ND | 884-95HQ015 |
| Product Name | Schottky 15V 95A Diode and Rectifier | Hard To Find - 95HQ015 | Single Diodes | DIODE SCHOTTKY 15V 95A DO203AB |
| Package | Bulk | DO-5; DO-203AB, DO-5, Stud | ||
| Tj | -65 C (-85 F) | -65 to 100 C (-85 to 212 F) | -65 to 100 C (-85 to 212 F) | |
| Life Cycle Stage | Obsolete | Obsolete |