Vishay Intertechnology, Inc. Single Diodes 8TQ100S

Description
Diode Schottky 100V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet
Description
Diode Schottky 100V 8A Surface Mount TO-263AB (D²PAK)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 8TQ100S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
8TQ100S-ND
Single Diodes 8TQ100S-ND
Diode Schottky 100V 8A Surface Mount TO-263AB (D²PAK)

Diode Schottky 100V 8A Surface Mount TO-263AB (D²PAK)

Buy Now Datasheet
Diodes, Rectifiers - Single - 8TQ100S - 1134171-8TQ100S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 8TQ100S
1134171-8TQ100S
Diodes, Rectifiers - Single - 8TQ100S 1134171-8TQ100S
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1134171-8TQ100S Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Current - Average Rectified (Io): 8A Operating Temperature - Junction: -55°C ~ 175°C Categories: Discrete Semiconductor Products Supplier Device Package: D2PAK Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB Voltage - DC Reverse (Vr) (Maximum): 100V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Automotive, Industrial Family Part Number: 8TQ100 Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 720mV at 8A Current - Reverse Leakage at Vr: 550μA at 100V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1134171-8TQ100S
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 8A
Operating Temperature - Junction: -55°C ~ 175°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D2PAK
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Voltage - DC Reverse (Vr) (Maximum): 100V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Industrial
Family Part Number: 8TQ100
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 720mV at 8A
Current - Reverse Leakage at Vr: 550μA at 100V

Buy Now
Diode - 74188995 - Radwell International
Willingboro, NJ, United States
DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 8A, 100V V(RRM), SILICON, TO-263AB. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, RECTIFIER DIODE, SCHOTTKY, 1 PHASE, 1 ELEMENT, 8A, 100V V(RRM), SILICON, TO-263AB. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Radwell International
Product Category Diodes Schottky Diodes General Purpose Diodes
Product Number 8TQ100S-ND 1134171-8TQ100S 74188995
Product Name Single Diodes Diodes, Rectifiers - Single - 8TQ100S Diode
Tj -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data