SMC Diode Solutions Co., Ltd 1KV 2A Diode and Rectifier ABF210

Description
BRIDGE RECT 1PHASE 1KV 2A ABF Product overview: ABF210 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-ABF210 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BRIDGE RECT 1PHASE 1KV 2A ABF Product overview: ABF210 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-ABF210 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 2A Diode and Rectifier - 299-ABF210 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 2A Diode and Rectifier
299-ABF210
1KV 2A Diode and Rectifier 299-ABF210
BRIDGE RECT 1PHASE 1KV 2A ABF Product overview: ABF210 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-ABF210 can be used for catalog matching and distributor lookup.

BRIDGE RECT 1PHASE 1KV 2A ABF Product overview: ABF210 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 2A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-ABF210 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Bridge Rectifiers - 1655-ABF210TR-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1655-ABF210TR-ND
Bridge Rectifiers 1655-ABF210TR-ND
Bridge Rectifier Single Phase Standard 1kV Surface Mount ABF

Bridge Rectifier Single Phase Standard 1kV Surface Mount ABF

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1367792-ABF210 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1367792-ABF210
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1367792-ABF210
Win Source Part Number: 1367792-ABF210 Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Package: Tape & Reel Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: SMC Diode Solutions Product Status: Obsolete Package / Case: 4-SMD, Gull Wing Supplier Device Package: ABF Base Product Number: ABF210 Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 2 A Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A Current - Reverse Leakage @ Vr: 5 µA @ 1000 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 1 kV

Win Source Part Number: 1367792-ABF210
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: SMC Diode Solutions
Product Status: Obsolete
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: ABF
Base Product Number: ABF210
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 2 A
Voltage - Forward (Vf) (Max) @ If: 1 V @ 2 A
Current - Reverse Leakage @ Vr: 5 µA @ 1000 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 1 kV

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - ABF210 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
ABF210
Discrete Semiconductor Products - Diodes - Bridge Rectifiers ABF210
BRIDGE RECT 1PHASE 1KV 2A ABF

BRIDGE RECT 1PHASE 1KV 2A ABF

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Rectifiers Diodes Rectifiers
Product Number 299-ABF210 1655-ABF210TR-ND 1367792-ABF210 ABF210
Product Name 1KV 2A Diode and Rectifier Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Package Tape & Reel (TR) 4-SMD, Gull Wing
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Rectifier Configuration / Technology Bridge
Diode Type Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482B-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Assembly - FP50UF - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Fat Pack
Life Cycle Stage Maturity
IO 1.3 to 2.2 amps
View Details
Schottky Diodes & Rectifiers - 5444534 - RS Components, Ltd.
Specs
Package SOT23; Sot-23 (to-236ab)
RoHS Compliant RoHS
trr 4 ns
View Details
2 suppliers
Bridge Rectifiers - 36MT120 - 1128320-36MT120 - Win Source Electronics
View Details
2 suppliers