Vishay Intertechnology, Inc. Diode Arrays 89CNQ150ASM

Description
Diode Array 1 Pair Common Cathode Schottky 150V 40A Through Hole D-61-8-SM
Request a Quote Datasheet
Description
Diode Array 1 Pair Common Cathode Schottky 150V 40A Through Hole D-61-8-SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - 89CNQ150ASM-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
89CNQ150ASM-ND
Diode Arrays 89CNQ150ASM-ND
Diode Array 1 Pair Common Cathode Schottky 150V 40A Through Hole D-61-8-SM

Diode Array 1 Pair Common Cathode Schottky 150V 40A Through Hole D-61-8-SM

Buy Now Datasheet
150V 40A Diode and Rectifier - 286-89CNQ150ASM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
150V 40A Diode and Rectifier
286-89CNQ150ASM
150V 40A Diode and Rectifier 286-89CNQ150ASM
DIODE ARR SCHOTT 150V 40A D618SM Product overview: 89CNQ150ASM from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-89CNQ150ASM can be used for catalog matching and distributor lookup.

DIODE ARR SCHOTT 150V 40A D618SM Product overview: 89CNQ150ASM from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 150V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-89CNQ150ASM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Arrays - 89CNQ150ASM - 1134101-89CNQ150ASM - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Arrays - 89CNQ150ASM
1134101-89CNQ150ASM
Diodes, Rectifiers - Arrays - 89CNQ150ASM 1134101-89CNQ150ASM
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1134101-89CNQ150ASM Packaging: Bulk Mounting Style: Through Hole Speed: Fast Recovery = 200mA (Io) Diode Type: Schottky Operating Temperature - Junction: -55°C ~ 175°C Diode Configuration: 1 Pair Common Cathode Current - Average Rectified (Io) (per Diode): 40A Categories: Discrete Semiconductor Products Supplier Device Package: D-61-8-SM Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: D-61-8-SM Voltage - DC Reverse (Vr) (Maximum): 150V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Family Part Number: 89CNQ150A Manufacturer Pack Quantity: 20 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 990mV at 40A Current - Reverse Leakage at Vr: 1.5mA at 150V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1134101-89CNQ150ASM
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-61-8-SM
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: D-61-8-SM
Voltage - DC Reverse (Vr) (Maximum): 150V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Family Part Number: 89CNQ150A
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 990mV at 40A
Current - Reverse Leakage at Vr: 1.5mA at 150V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 89CNQ150ASM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
89CNQ150ASM
Discrete Semiconductor Products - Diodes - Rectifiers 89CNQ150ASM
DIODE ARR SCHOTT 150V 40A D618SM

DIODE ARR SCHOTT 150V 40A D618SM

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Diode Arrays Rectifiers
Product Number 89CNQ150ASM-ND 286-89CNQ150ASM 1134101-89CNQ150ASM 89CNQ150ASM
Product Name Diode Arrays 150V 40A Diode and Rectifier Diodes, Rectifiers - Arrays - 89CNQ150ASM Discrete Semiconductor Products - Diodes - Rectifiers
Arrangement Common Catode
Tj -55 to 175 C (-67 to 347 F) -55 C (-67 F) -55 to 175 C (-67 to 347 F)
Package D-61-8-SM Bulk
Diode Type Schottky; Schottky
Unlock Full Specs
to access all available technical data