Vishay Intertechnology, Inc. 1KV 8A DPAK Diode and Rectifier 8EWS10S

Description
DIODE GEN PURP 1KV 8A DPAK Product overview: 8EWS10S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWS10S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1KV 8A DPAK Product overview: 8EWS10S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWS10S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1KV 8A DPAK Diode and Rectifier - 280-8EWS10S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1KV 8A DPAK Diode and Rectifier
280-8EWS10S
1KV 8A DPAK Diode and Rectifier 280-8EWS10S
DIODE GEN PURP 1KV 8A DPAK Product overview: 8EWS10S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWS10S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1KV 8A DPAK Product overview: 8EWS10S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWS10S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 8EWS10S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
8EWS10S-ND
Single Diodes 8EWS10S-ND
Diode Standard 1000V 8A Surface Mount D-PAK (TO-252AA)

Diode Standard 1000V 8A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Diodes, Rectifiers - Single - 8EWS10S - 1134144-8EWS10S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 8EWS10S
1134144-8EWS10S
Diodes, Rectifiers - Single - 8EWS10S 1134144-8EWS10S
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1134144-8EWS10S Packaging: Tube Mounting Style: SMD Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 8A Operating Temperature - Junction: -55°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 1000V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Limited Family Part Number: 8EWS10 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.1V at 8A Current - Reverse Leakage at Vr: 50μA at 1000V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1134144-8EWS10S
Packaging: Tube
Mounting Style: SMD
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Operating Temperature - Junction: -55°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 1000V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Limited
Family Part Number: 8EWS10
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.1V at 8A
Current - Reverse Leakage at Vr: 50μA at 1000V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 8EWS10S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
8EWS10S
Discrete Semiconductor Products - Diodes - Rectifiers 8EWS10S
DIODE GEN PURP 1KV 8A DPAK

DIODE GEN PURP 1KV 8A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Diodes Rectifiers
Product Number 280-8EWS10S 8EWS10S-ND 1134144-8EWS10S 8EWS10S
Product Name 1KV 8A DPAK Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 8EWS10S Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Diode Type Standard
VF 1.1 volts 1.1 volts
Unlock Full Specs
to access all available technical data