SMC Diode Solutions Co., Ltd 30V 40A Diode and Rectifier 82CNQ030

Description
DIODE MODULE SCHOTT 30V 40A PRM2 Product overview: 82CNQ030 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-82CNQ030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE MODULE SCHOTT 30V 40A PRM2 Product overview: 82CNQ030 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-82CNQ030 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
30V 40A Diode and Rectifier - 286-82CNQ030 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
30V 40A Diode and Rectifier
286-82CNQ030
30V 40A Diode and Rectifier 286-82CNQ030
DIODE MODULE SCHOTT 30V 40A PRM2 Product overview: 82CNQ030 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-82CNQ030 can be used for catalog matching and distributor lookup.

DIODE MODULE SCHOTT 30V 40A PRM2 Product overview: 82CNQ030 from SMC Diode Solutions is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-82CNQ030 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode Arrays - 1655-1731-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
1655-1731-ND
Diode Arrays 1655-1731-ND
Diode Array 1 Pair Common Cathode Schottky 30V 40A Chassis Mount PRM2

Diode Array 1 Pair Common Cathode Schottky 30V 40A Chassis Mount PRM2

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 82CNQ030 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
82CNQ030
Discrete Semiconductor Products - Diodes - Rectifiers 82CNQ030
DIODE MODULE SCHOTT 30V 40A PRM2

DIODE MODULE SCHOTT 30V 40A PRM2

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diode Arrays Rectifiers
Product Number 286-82CNQ030 1655-1731-ND 82CNQ030
Product Name 30V 40A Diode and Rectifier Diode Arrays Discrete Semiconductor Products - Diodes - Rectifiers
Package Bulk PRM2
RoHS Compliant RoHS
Tj -55 C (-67 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Schottky barrier diode - BAT54A,215 - Nexperia B.V.
Specs
Applications Switching
Package SOT23; SOT23 SOT23
RoHS Compliant RoHS
View Details
9 suppliers
MPPC (SiPMs) / MPPC arrays - S14160-4050HS - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
CT 900 pF
Package Glass epoxy
View Details
Diodes, Rectifiers - Arrays - M1MA151WAT1 - 880495-M1MA151WAT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
TVS Diodes - 1690743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS
Package Sot-323 (sc-70)
View Details