Vishay Intertechnology, Inc. 1.2KV 8A DPAK Diode and Rectifier 8EWF12S

Description
DIODE GEN PURP 1.2KV 8A DPAK Product overview: 8EWF12S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWF12S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE GEN PURP 1.2KV 8A DPAK Product overview: 8EWF12S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWF12S can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1.2KV 8A DPAK Diode and Rectifier - 280-8EWF12S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2KV 8A DPAK Diode and Rectifier
280-8EWF12S
1.2KV 8A DPAK Diode and Rectifier 280-8EWF12S
DIODE GEN PURP 1.2KV 8A DPAK Product overview: 8EWF12S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWF12S can be used for catalog matching and distributor lookup.

DIODE GEN PURP 1.2KV 8A DPAK Product overview: 8EWF12S from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2KV, 8A, DPAK. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.2KV, 8A, DPAK, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8EWF12S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 8EWF12S-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
8EWF12S-ND
Single Diodes 8EWF12S-ND
Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)

Diode Standard 1200V 8A Surface Mount D-PAK (TO-252AA)

Buy Now Datasheet
Diodes, Rectifiers - Single - 8EWF12S - 1134139-8EWF12S - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 8EWF12S
1134139-8EWF12S
Diodes, Rectifiers - Single - 8EWF12S 1134139-8EWF12S
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1134139-8EWF12S Packaging: Tube Mounting Style: SMD Speed: Fast Recovery = 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 8A Reverse Recovery Time (trr): 270ns Operating Temperature - Junction: -40°C ~ 150°C Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Voltage - DC Reverse (Vr) (Maximum): 1200V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance Family Part Number: 8EWF12 Manufacturer Pack Quantity: 75 MSL Level: 1 (Unlimited) Voltage - Forward (Vf) (Maximum) at If: 1.3V at 8A Current - Reverse Leakage at Vr: 100μA at 1200V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1134139-8EWF12S
Packaging: Tube
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 8A
Reverse Recovery Time (trr): 270ns
Operating Temperature - Junction: -40°C ~ 150°C
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Voltage - DC Reverse (Vr) (Maximum): 1200V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Family Part Number: 8EWF12
Manufacturer Pack Quantity: 75
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 1.3V at 8A
Current - Reverse Leakage at Vr: 100μA at 1200V

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - 8EWF12S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
8EWF12S
Discrete Semiconductor Products - Diodes - Rectifiers 8EWF12S
DIODE GEN PURP 1.2KV 8A DPAK

DIODE GEN PURP 1.2KV 8A DPAK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Step Recovery Diodes Rectifiers
Product Number 280-8EWF12S 8EWF12S-ND 1134139-8EWF12S 8EWF12S
Product Name 1.2KV 8A DPAK Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - 8EWF12S Discrete Semiconductor Products - Diodes - Rectifiers
Package Tube DPAK
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Configuration Single
Life Cycle Stage Obsolete Removed
Unlock Full Specs
to access all available technical data