Vishay Intertechnology, Inc. Single Diodes 8AF4NPP

Description
Diode Standard 400V 50A Chassis, Stud Mount B-47
Request a Quote Datasheet
Description
Diode Standard 400V 50A Chassis, Stud Mount B-47
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 8AF4NPP-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
8AF4NPP-ND
Single Diodes 8AF4NPP-ND
Diode Standard 400V 50A Chassis, Stud Mount B-47

Diode Standard 400V 50A Chassis, Stud Mount B-47

Buy Now Datasheet
Diodes, Rectifiers - Single - 8AF4NPP - 1134104-8AF4NPP - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - 8AF4NPP
1134104-8AF4NPP
Diodes, Rectifiers - Single - 8AF4NPP 1134104-8AF4NPP
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1134104-8AF4NPP Packaging: Bulk Mounting Style: Chassis, Stud Mount Speed: Standard Recovery >500ns, > 200mA (Io) Diode Type: Standard Current - Average Rectified (Io): 50A Operating Temperature - Junction: -65°C ~ 195°C Categories: Discrete Semiconductor Products Supplier Device Package: B-47 Status: Obsolete Manufacturer Homepage: www.irf.com Manufacturer Package: B-47 Voltage - DC Reverse (Vr) (Maximum): 400V Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 100 MSL Level: 1 (Unlimited) Current - Reverse Leakage at Vr: 5mA at 400V

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1134104-8AF4NPP
Packaging: Bulk
Mounting Style: Chassis, Stud Mount
Speed: Standard Recovery >500ns, > 200mA (Io)
Diode Type: Standard
Current - Average Rectified (Io): 50A
Operating Temperature - Junction: -65°C ~ 195°C
Categories: Discrete Semiconductor Products
Supplier Device Package: B-47
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: B-47
Voltage - DC Reverse (Vr) (Maximum): 400V
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 100
MSL Level: 1 (Unlimited)
Current - Reverse Leakage at Vr: 5mA at 400V

Buy Now
400V 50A Diode and Rectifier - 280-8AF4NPP - ERSAELECTRONICS PTE. LTD.
Singapore
400V 50A Diode and Rectifier
280-8AF4NPP
400V 50A Diode and Rectifier 280-8AF4NPP
DIODE GEN PURP 400V 50A B-47 Product overview: 8AF4NPP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 50A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8AF4NPP can be used for catalog matching and distributor lookup.

DIODE GEN PURP 400V 50A B-47 Product overview: 8AF4NPP from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 50A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 50A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-8AF4NPP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - 8AF4NPP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
8AF4NPP
Discrete Semiconductor Products - Diodes - Rectifiers 8AF4NPP
DIODE GEN PURP 400V 50A B-47

DIODE GEN PURP 400V 50A B-47

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Diodes Rectifiers Rectifiers
Product Number 8AF4NPP-ND 1134104-8AF4NPP 280-8AF4NPP 8AF4NPP
Product Name Single Diodes Diodes, Rectifiers - Single - 8AF4NPP 400V 50A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 195 C (-85 to 383 F) -65 to 195 C (-85 to 383 F) -65 C (-85 F)
Diode Type Standard
VR 400 volts
IR 5 mA
Unlock Full Specs
to access all available technical data