DIODE ARR SCHOTT 135V 40A D618SM Product overview: 89CNQ135ASM from Vishay General Semiconductor – Diodes Division is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 135V, 40A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 135V, 40A, Diode and Rectifier, Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 286-89CNQ135ASM can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1134100-89CNQ135ASM
Packaging: Bulk
Mounting Style: Through Hole
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Operating Temperature - Junction: -55°C ~ 175°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 40A
Categories: Discrete Semiconductor Products
Supplier Device Package: D-61-8-SM
Status: Obsolete
Manufacturer Homepage: www.irf.com
Manufacturer Package: D-61-8-SM
Voltage - DC Reverse (Vr) (Maximum): 135V
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Family Part Number: 89CNQ135A
Manufacturer Pack Quantity: 20
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 990mV at 40A
Current - Reverse Leakage at Vr: 1.5mA at 135V
Diode Array 1 Pair Common Cathode Schottky 135V 40A Through Hole D-61-8-SM
DIODE ARR SCHOTT 135V 40A D618SM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 286-89CNQ135ASM | 1134100-89CNQ135ASM | 89CNQ135ASM-ND | 89CNQ135ASM |
| Product Name | 135V 40A Diode and Rectifier | Hard To Find - 89CNQ135ASM | Diode Arrays | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Bulk | D-61-8-SM | ||
| Tj | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Diode Type | Schottky; Schottky | |||
| Life Cycle Stage | Obsolete | Removed |