Wurth Elektronik GmbH & Co. KG TVS Diodes 824551401

Description
64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB
Request a Quote Datasheet
Description
64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 732-9890-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
732-9890-6-ND
TVS Diodes 732-9890-6-ND
64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB

64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB

Buy Now Datasheet
TVS Diodes - 732-9890-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
732-9890-1-ND
TVS Diodes 732-9890-1-ND
64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB

64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB

Buy Now Datasheet
TVS Diodes - 732-9890-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
732-9890-2-ND
TVS Diodes 732-9890-2-ND
64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB

64.5V Clamp 46.5A Ipp Tvs Diode Surface Mount DO-214AB

Buy Now Datasheet
Tvs Diode, 3Kw, 40V, Bidir, Do-214Ab; Product Range Wurth Elektronik - 82Y0191 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 3Kw, 40V, Bidir, Do-214Ab; Product Range Wurth Elektronik
82Y0191
Tvs Diode, 3Kw, 40V, Bidir, Do-214Ab; Product Range Wurth Elektronik 82Y0191
TVS DIODE, 3KW, 40V, BIDIR, DO-214AB; Product Range:WE-TVSP Series; TVS Polarity:Bidirection al; Reverse Stand-Off Voltage Vrwm:40V; Clamping Voltage Vc Max:64.5V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage Min:-;RoHS Compliant: Yes

TVS DIODE, 3KW, 40V, BIDIR, DO-214AB; Product Range:WE-TVSP Series; TVS Polarity:Bidirectional; Reverse Stand-Off Voltage Vrwm:40V; Clamping Voltage Vc Max:64.5V; Diode Case Style:DO-214AB; No. of Pins:2Pins; Breakdown Voltage Min:-;RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 824551401 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
824551401
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 824551401
TVS DIODE 40VWM 64.5VC DO214AB

TVS DIODE 40VWM 64.5VC DO214AB

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 732-9890-6-ND 82Y0191 824551401
Product Name TVS Diodes Tvs Diode, 3Kw, 40V, Bidir, Do-214Ab; Product Range Wurth Elektronik Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Configuration Single
Package DO-214AB, SMC DO-214AB DO-214AB
Peak Pulse Power 3000 watts 3000 watts
VC 64.5 volts 64.5 volts 64.5 volts
VBR 46.75 volts 46.75 volts
Unlock Full Specs
to access all available technical data