Diode Array 1 Pair Common Cathode Schottky 100V 40A Through Hole PRM2-SM
Manufacturer: SMC Diode Solutions
Win Source Part Number: 908520-83CNQ100SM
Features: Diode Array 1 Pair Common Cathode Schottky 100 V 40A Through Hole PRM2-SM
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Bulk
Package: PRM2-SM
Mounting: Through Hole
Categories: Discrete Semiconductor Products
Case / Package: PRM2-SM
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 48
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
DIODE ARR SCHOT 100V 40A PRM2-SM
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Diode Arrays | Rectifiers |
| Product Number | 83CNQ100SMSMC-ND | 908520-83CNQ100SM | 83CNQ100SM |
| Product Name | Diode Arrays | Diodes, Rectifiers - Arrays - 83CNQ100SM | Discrete Semiconductor Products - Diodes - Rectifiers |
| Arrangement | Common Catode | ||
| Tj | -55 to 175 C (-67 to 347 F) | ||
| Package | PRM2-SM | PRM2-SM |