TVS DIODE, UNIDIR, 200V, DO-214AB ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 732-824550202DKR-ND | 58AK2176 |
| Product Name | TVS Diodes | Tvs Diode, Unidir, 200V, Do-214Ab Rohs Compliant Wurth Elektronik |
| Configuration | Single | |
| Package | DO-214AB, SMC | |
| VC | 324 volts | |
| VBR | 236 volts |